Grundig logo

Grundig Sydney 55 CLE 9376 BL 139,7 cm (55") Full HD Smart TV Black 40 W

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31151
Info modified on:
11 Oct 2024, 13:02:12
Short summary description Grundig Sydney 55 CLE 9376 BL 139,7 cm (55") Full HD Smart TV Black 40 W:

Grundig Sydney 55 CLE 9376 BL, 139,7 cm (55"), Full HD, 1920 x 1080 pixels, LED, 16:9, Edge-LED

Long summary description Grundig Sydney 55 CLE 9376 BL 139,7 cm (55") Full HD Smart TV Black 40 W:

Grundig Sydney 55 CLE 9376 BL. Display diagonal: 139,7 cm (55"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 400 x 400 mm. RMS rated power: 40 W, Audio system: SRS TruSurround HD. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power consumption (typical): 113 W, Power consumption (standby): 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.