Grundig logo

Grundig GIEI 838470 HX hob Black, Stainless steel Built-in 77 cm Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20997
Info modified on:
10 Nov 2021, 18:38:26
Short summary description Grundig GIEI 838470 HX hob Black, Stainless steel Built-in 77 cm Zone induction hob 4 zone(s):

Grundig GIEI 838470 HX, Black, Stainless steel, Built-in, 77 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Grundig GIEI 838470 HX hob Black, Stainless steel Built-in 77 cm Zone induction hob 4 zone(s):

Grundig GIEI 838470 HX. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob width size: 77 cm. Simmer cooking zone: 1500 W, Regular cooking zone: 1800 W, Large cooking zone: 2000 W. Control type: Touch, Control position: Top right / left. Connected load (electric): 7200 W, AC input voltage: 380 - 415 V, AC input frequency: 50 Hz. Width: 770 mm, Depth: 510 mm, Height: 55 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.