Grundig 32 VLE 6621 BP, 81,3 cm (32"), Full HD, 1920 x 1080 pixels, 16:9, Flat, PPR (Picture Perfection Rate) 600 Hz
Grundig 32 VLE 6621 BP. Display diagonal: 81,3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 100 x 150 mm. RMS rated power: 28 W, Audio decoders: DTS, DTS TruSurround. Power consumption (standby): 0,5 W, Power consumption (max): 40,1 W, AC input voltage: 220 - 240 V. Width (with stand): 738,7 mm, Depth (with stand): 242 mm, Height (with stand): 492,7 mm