Grundig logo

Grundig 32 GFB 700 hospitality TV 81,3 cm (32") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57261
Info modified on:
14 Mar 2024, 17:29:12
Short summary description Grundig 32 GFB 700 hospitality TV 81,3 cm (32") Full HD Smart TV Black:

Grundig 32 GFB 700, 81,3 cm (32"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Grundig 32 GFB 700 hospitality TV 81,3 cm (32") Full HD Smart TV Black:

Grundig 32 GFB 700. Display diagonal: 81,3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 100 x 150 mm. Power consumption (typical): 40,1 W, Power consumption (standby): 0,5 W. Width (with stand): 738 mm, Depth (with stand): 250 mm, Height (with stand): 505 mm. Package width: 807 mm, Package depth: 145 mm, Package height: 588 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.