GIGABYTE AORUS GV-RX570AORUS-4GD, Radeon RX 570, 4 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0
GIGABYTE AORUS GV-RX570AORUS-4GD. Graphics processor family: AMD, Graphics processor: Radeon RX 570, Processor frequency: 1295 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination colour: Multi