GIGABYTE logo

GIGABYTE AORUS GeForce RTX 3070 MASTER 8G NVIDIA 8 GB GDDR6

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248053
Info modified on:
02 Sept 2024, 20:29:30
Short summary description GIGABYTE AORUS GeForce RTX 3070 MASTER 8G NVIDIA 8 GB GDDR6:

GIGABYTE AORUS GeForce RTX 3070 MASTER 8G, GeForce RTX 3070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description GIGABYTE AORUS GeForce RTX 3070 MASTER 8G NVIDIA 8 GB GDDR6:

GIGABYTE AORUS GeForce RTX 3070 MASTER 8G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070, Processor frequency: 1845 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.