GIGABYTE logo

GIGABYTE GAMING GV-N1660GAMING OC-6GD graphics card NVIDIA GeForce GTX 1660 6 GB GDDR5

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129220
Info modified on:
02 Sept 2024, 20:28:47
Short summary description GIGABYTE GAMING GV-N1660GAMING OC-6GD graphics card NVIDIA GeForce GTX 1660 6 GB GDDR5:

GIGABYTE GAMING GV-N1660GAMING OC-6GD, GeForce GTX 1660, 6 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GAMING GV-N1660GAMING OC-6GD graphics card NVIDIA GeForce GTX 1660 6 GB GDDR5:

GIGABYTE GAMING GV-N1660GAMING OC-6GD. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660, Processor frequency: 1860 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8002 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Blue, Green, Red

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.