Short summary description GIGABYTE GM-M6880 mouse USB Type-A Laser 800 DPI:
GIGABYTE GM-M6880, Laser, USB Type-A, 800 DPI, Black
Long summary description GIGABYTE GM-M6880 mouse USB Type-A Laser 800 DPI:
GIGABYTE GM-M6880. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 5. Product colour: Black
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.