GIGABYTE GB-BSI3HA-6100, 0.6L sized PC, Mini PC barebone, BGA 1356, DDR4-SDRAM, Serial ATA III, Ethernet LAN
GIGABYTE GB-BSI3HA-6100. Chassis type: 0.6L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1356. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.2. Cooling type: Passive