GIGABYTE GA-Z170-Gaming K3 (rev. 1.0), Intel, Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM, Dual-channel
GIGABYTE GA-Z170-Gaming K3 (rev. 1.0). Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Graphics card family: Intel, Graphics card: HD Graphics. USB connector type: USB Type-A