GIGABYTE GA-MA790X-UD3P, AMD, Socket AM3, 16 GB, 1.8 V, 1, 5, Realtek RTL8111C
GIGABYTE GA-MA790X-UD3P. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Memory voltage: 1.8 V. RAID levels: 1, 5. LAN controller: Realtek RTL8111C. Motherboard form factor: ATX, Motherboard chipset: AMD 790X, Power source type: ATX