GIGABYTE logo

GIGABYTE GA-F2A58M-S1 (rev. 3.x) AMD A58 Socket FM2+ micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79171
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-F2A58M-S1 (rev. 3.x) AMD A58 Socket FM2+ micro ATX:

GIGABYTE GA-F2A58M-S1 (rev. 3.x), AMD, Socket FM2+, AMD A, Socket FM2, DDR3-SDRAM, 64 GB

Long summary description GIGABYTE GA-F2A58M-S1 (rev. 3.x) AMD A58 Socket FM2+ micro ATX:

GIGABYTE GA-F2A58M-S1 (rev. 3.x). Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 1, 10, JBOD. Maximum graphics card memory: 2048 MB, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.