GIGABYTE 8I845GVM-RZ, Intel, Socket 478, 2 GB, Realtek 8100C LAN chip, micro ATX, ATX
GIGABYTE 8I845GVM-RZ. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB. Networking features: Realtek 8100C LAN chip. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Norton Internet Security Norton Anti Virus Norton Personal Firewall Norton Privacy Control ...