GIGABYTE logo

GIGABYTE P34G v2 Intel® Core™ i7 i7-4710HQ Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M FreeDOS Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35508
Info modified on:
29 Jan 2025, 18:29:55
Short summary description GIGABYTE P34G v2 Intel® Core™ i7 i7-4710HQ Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M FreeDOS Grey, Silver:

GIGABYTE P34G v2, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description GIGABYTE P34G v2 Intel® Core™ i7 i7-4710HQ Laptop 35,6 cm (14") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M FreeDOS Grey, Silver:

GIGABYTE P34G v2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.