Garett Electronics logo

Garett Electronics GT13 3,05 cm (1.2") 240 x 240 pixels Touchscreen Black, Silver

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7348
Info modified on:
28 Dec 2021, 15:40:57
Short summary description Garett Electronics GT13 3,05 cm (1.2") 240 x 240 pixels Touchscreen Black, Silver:

Garett Electronics GT13, 3,05 cm (1.2"), Touchscreen

Long summary description Garett Electronics GT13 3,05 cm (1.2") 240 x 240 pixels Touchscreen Black, Silver:

Garett Electronics GT13. Display diagonal: 3,05 cm (1.2"), Display resolution: 240 x 240 pixels, Touchscreen. RAM capacity: 128 MB. Battery capacity: 380 mAh. Band material: Rubber, Band colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.