Fujitsu logo

Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M Laptop 30,7 cm (12.1") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23935
Info modified on:
25 Jan 2025, 22:33:27
Short summary description Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M Laptop 30,7 cm (12.1") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK P771, Intel® Core™ i7, 1,5 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description Fujitsu LIFEBOOK P771 Intel® Core™ i7 i7-2617M Laptop 30,7 cm (12.1") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black:

Fujitsu LIFEBOOK P771. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-2617M, Processor frequency: 1,5 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,41 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.