Fujitsu CELSIUS W570, 3,5 GHz, Intel® Xeon® E3 v6, 16 GB, 512 GB, DVD Super Multi, Windows 10 Pro
Fujitsu CELSIUS W570. Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E3 v6, Processor model: E3-1230V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® P4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Desktop. Product type: Workstation