Fujitsu logo

Fujitsu ESPRIMO Mobile U Series Esprimo U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14627
Info modified on:
30 Jan 2025, 19:42:47
Short summary description Fujitsu ESPRIMO Mobile U Series Esprimo U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business Grey:

Fujitsu ESPRIMO Mobile U Series Esprimo U9210, Intel® Core™2 Duo, 2,53 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu ESPRIMO Mobile U Series Esprimo U9210 Intel® Core™2 Duo P8700 30,7 cm (12.1") 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business Grey:

Fujitsu ESPRIMO Mobile U Series Esprimo U9210. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-ROM. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Grey. Weight: 1,95 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.