Fujitsu logo

Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 450 W Windows Server 2012 R2 Datacenter

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31312
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 450 W Windows Server 2012 R2 Datacenter:

Fujitsu PRIMERGY TX1330 M1, 3,1 GHz, E3-1220V3, 8 GB, DDR3-SDRAM, 0 GB, Tower

Long summary description Fujitsu PRIMERGY TX1330 M1 server 0 GB Tower Intel® Xeon® E3 V3 Family E3-1220V3 3,1 GHz 8 GB DDR3-SDRAM 450 W Windows Server 2012 R2 Datacenter:

Fujitsu PRIMERGY TX1330 M1. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3,1 GHz, Processor model: E3-1220V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, Hard drive size: 2.5", Hard drive interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W. Operating system installed: Windows Server 2012 R2 Datacenter. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.