Fujitsu CELSIUS R940, 2,4 GHz, Intel Xeon E5 v3, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional
Fujitsu CELSIUS R940. Processor frequency: 2,4 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2620V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: Workstation. Product colour: Black