Fujitsu ESPRIMO Q910, 2,6 GHz, Intel® Core™ i3, 8 GB, 320 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO Q910. Processor frequency: 2,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product colour: Black