Fujitsu logo

Fujitsu ESPRIMO P2550 Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13352
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO P2550 Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P2550, 2,6 GHz, Intel® Pentium®, E5300, 2 GB, 320 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P2550 Intel® Pentium® E5300 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P2550. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.