Fujitsu logo

Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black, Red

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24209
Info modified on:
23 Jul 2024, 20:52:17
Short summary description Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black, Red:

Fujitsu CELSIUS M720, 3,6 GHz, Intel® Xeon® E5 Family, 16 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black, Red:

Fujitsu CELSIUS M720. Processor frequency: 3,6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Tower. Product type: Workstation. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.