Fujitsu logo

Fujitsu ESPRIMO Edition P2500 Intel® Pentium® 4 524 0,5 GB 80 GB Windows XP Professional Micro Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72695
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO Edition P2500 Intel® Pentium® 4 524 0,5 GB 80 GB Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2500, 3,06 GHz, Intel® Pentium® 4, 0,5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition P2500 Intel® Pentium® 4 524 0,5 GB 80 GB Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2500. Processor frequency: 3,06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0,5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 210 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.