Fujitsu logo

Fujitsu ESPRIMO E5925 Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business SFF PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57104
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5925 Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5925, 2,33 GHz, Intel® Core™2 Duo, E6550, 1 GB, 80 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5925 Intel® Core™2 Duo E6550 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business SFF PC:

Fujitsu ESPRIMO E5925. Processor frequency: 2,33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 270 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.