Fujitsu logo

Fujitsu ESPRIMO E5905 Intel P4 630 HT Intel® Pentium® 4 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128764
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO E5905 Intel P4 630 HT Intel® Pentium® 4 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:

Fujitsu ESPRIMO E5905 Intel P4 630 HT, 3 GHz, Intel® Pentium® 4, 0,5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO E5905 Intel P4 630 HT Intel® Pentium® 4 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional SFF PC:

Fujitsu ESPRIMO E5905 Intel P4 630 HT. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 270 W. Chassis type: SFF. Product type: PC. Weight: 10 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.