Fujitsu logo

Fujitsu SOUNDSYSTEM DS2100P speaker set 18 W 2.1 channels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94158
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SOUNDSYSTEM DS2100P speaker set 18 W 2.1 channels:

Fujitsu SOUNDSYSTEM DS2100P, 2.1 channels, 18 W, 12 W, 151 x 218 x 253 mm, 3,7 kg

Long summary description Fujitsu SOUNDSYSTEM DS2100P speaker set 18 W 2.1 channels:

Fujitsu SOUNDSYSTEM DS2100P. Audio output channels: 2.1 channels, RMS rated power: 18 W. Subwoofer RMS power: 12 W, Subwoofer dimensions (WxHxD): 151 x 218 x 253 mm. Weight: 3,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.