Fujitsu logo

Fujitsu DL7400 dot matrix printer 360 x 360 DPI 606 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77795
Info modified on:
29 Oct 2024, 17:16:17
Short summary description Fujitsu DL7400 dot matrix printer 360 x 360 DPI 606 cps:

Fujitsu DL7400, 606 cps, 360 x 360 DPI, 606 cps, 144 cps, 288 cps, 8 copies

Long summary description Fujitsu DL7400 dot matrix printer 360 x 360 DPI 606 cps:

Fujitsu DL7400. Maximum print speed: 606 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 606 cps. Paper feed: Push tractor, Paper tray media types: Plain paper, Cut sheet width range: 55 - 420 mm. Buffer size: 128 KB, Sound pressure level (printing): 59 dB, Page description languages: ESC P. Standard interfaces: Parallel, USB 1.1, Cabling technology: 10/100Base-T(X), Optional connectivity: Ethernet. Print head: 24-pin, Print direction: Bidirectional, Ribbon life: 5 million characters

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.