Fujitsu logo

Fujitsu PRIMERGY RX2540 M5 Rack (2U) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117301
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY RX2540 M5 Rack (2U) Black:

Fujitsu PRIMERGY RX2540 M5, Intel® Xeon® Gold, 2,8 GHz, 1 TB, 5, 6, Gigabit Ethernet, - Microsoft Hyper-V Server R2 2012 - Microsoft Windows Server 2012 R2 Datacenter - Microsoft...

Long summary description Fujitsu PRIMERGY RX2540 M5 Rack (2U) Black:

Fujitsu PRIMERGY RX2540 M5. Processor family: Intel® Xeon® Gold, Processor frequency: 2,8 GHz. Maximum internal memory: 1 TB. RAID levels: 5, 6. Ethernet interface type: Gigabit Ethernet. Compatible operating systems: - Microsoft Hyper-V Server R2 2012 - Microsoft Windows Server 2012 R2 Datacenter - Microsoft...

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.