Fujitsu logo

Fujitsu LIFEBOOK E8010 38,1 cm (15") 0,5 GB 60 GB

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53601
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu LIFEBOOK E8010 38,1 cm (15") 0,5 GB 60 GB:

Fujitsu LIFEBOOK E8010, 1,7 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK E8010 38,1 cm (15") 0,5 GB 60 GB:

Fujitsu LIFEBOOK E8010. Processor frequency: 1,7 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-RW

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.