Fujitsu logo

Fujitsu Intel Core i5-3210M processor 2,5 GHz 3 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19216
Info modified on:
14 Mar 2024, 18:31:59
Short summary description Fujitsu Intel Core i5-3210M processor 2,5 GHz 3 MB Smart Cache:

Fujitsu Intel Core i5-3210M, Intel® Core™ i5, 22 nm, i5-3210M, 2,5 GHz, 3rd gen Intel® Core™ i5, Laptop

Long summary description Fujitsu Intel Core i5-3210M processor 2,5 GHz 3 MB Smart Cache:

Fujitsu Intel Core i5-3210M. Processor family: Intel® Core™ i5, Processor lithography: 22 nm, Processor model: i5-3210M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L, DDR3L-RS-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 1x8, 2x4, 2x8, Supported instruction sets: AVX

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.