Forza Refurbished Apple iPad Air 2019, 26,7 cm (10.5"), 2224 x 1668 pixels, 64 GB, iOS 12, 464 g, Grey
Forza Refurbished Apple iPad Air 2019. Display diagonal: 26,7 cm (10.5"), Display resolution: 2224 x 1668 pixels. Internal storage capacity: 64 GB. Processor family: Apple, Processor model: A12. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 7 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 464 g. Operating system installed: iOS 12. Product colour: Grey