Equip 650601, 81,3 cm (32"), 139,7 cm (55"), 40 kg, 600 x 400 mm, Glass, Metal, Black
Equip 650601. Maximum weight capacity: 40 kg, Minimum screen size: 81,3 cm (32"), Maximum screen size: 139,7 cm (55"), Maximum VESA mount: 600 x 400 mm. Height adjustment range: 535 - 715 mm. Product colour: Black