Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
350041
Info modified on:
23 Sept 2021, 15:49:49
Short summary description Epson ELPAP09:

Epson ELPAP09, White, BrightLink 436Wi, BrightLink 475Wi, BrightLink 480i, BrightLink 485Wi, BrightLink Pro 1410Wi,..., 113 mm, 185 mm, 35 mm, 112 g

Long summary description Epson ELPAP09:

Epson ELPAP09. Product colour: White, Compatibility: BrightLink 436Wi, BrightLink 475Wi, BrightLink 480i, BrightLink 485Wi, BrightLink Pro 1410Wi,.... Package width: 113 mm, Package depth: 185 mm, Package height: 35 mm. Quantity per pallet: 1530 pc(s), Master (outer) case length: 415 mm, Master (outer) case height: 123 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.