Epson logo

Epson EB-FH52 Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57793
Info modified on:
18 Jan 2022, 12:02:32
Short summary description Epson EB-FH52 Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) Black, White:

Epson EB-FH52, 4000 ANSI lumens, 3LCD, 1080p (1920x1080), 16000:1, 16:9, 762 - 7620 mm (30 - 300")

Long summary description Epson EB-FH52 Standard throw projector 4000 ANSI lumens 3LCD 1080p (1920x1080) Black, White:

Epson EB-FH52. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5500 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Zoom type: Manual. Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.