Epson EB-700U, 4000 ANSI lumens, 3LCD, WUXGA (1920x1200), 16:10, 1778 - 3302 mm (70 - 130"), 0,4 - 0,8 m
Epson EB-700U. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 4,2 mm, Aperture range (F-F): 1,6 - 1,6. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size, USB connector type: USB Type-A, USB Type-B