Epson logo

Epson EB-925 Standard throw projector 3500 ANSI lumens LCD XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75725
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Epson EB-925 Standard throw projector 3500 ANSI lumens LCD XGA (1024x768) White:

Epson EB-925, 3500 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 1,69 - 2,75 m

Long summary description Epson EB-925 Standard throw projector 3500 ANSI lumens LCD XGA (1024x768) White:

Epson EB-925. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p. Serial interface type: RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.