Epson EB-X10, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, 838,2 - 7620 mm (33 - 300"), 1,80 - 2,17 m
Epson EB-X10. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Offset: 8:1. Noise level: 37 dB, Country of origin: China. RMS rated power: 1 W