Epson logo

Epson EMP-S3 1600 ANSI lumens SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219790
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson EMP-S3 1600 ANSI lumens SVGA (800x600):

Epson EMP-S3, 1600 ANSI lumens, SVGA (800x600), 500:1, 0,9 - 12,1 m, 16.78 million colours, 15 - 92 kHz

Long summary description Epson EMP-S3 1600 ANSI lumens SVGA (800x600):

Epson EMP-S3. Projector brightness: 1600 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 500:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Offset: 9.6:1. Noise level: 34 dB, Country of origin: China. Market positioning: Home cinema

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.