Epson logo

Epson WorkForce WF-7515 Inkjet A3 5760 x 1440 DPI 34 ppm Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165256
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson WorkForce WF-7515 Inkjet A3 5760 x 1440 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-7515, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A3, Black

Long summary description Epson WorkForce WF-7515 Inkjet A3 5760 x 1440 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-7515. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.