Epson logo

Epson Stylus NX420 Inkjet A4 5760 x 1440 DPI 6,4 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67519
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Epson Stylus NX420 Inkjet A4 5760 x 1440 DPI 6,4 ppm Wi-Fi:

Epson Stylus NX420, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing

Long summary description Epson Stylus NX420 Inkjet A4 5760 x 1440 DPI 6,4 ppm Wi-Fi:

Epson Stylus NX420. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 3,3 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.