Duracell logo

Duracell DMAC11-EU mobile device charger Mobile phone, Tablet Black AC Indoor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36373
Info modified on:
29 Nov 2019, 20:25:39
Short summary description Duracell DMAC11-EU mobile device charger Mobile phone, Tablet Black AC Indoor:

Duracell DMAC11-EU, Indoor, AC, 5 V, 2,4 A, 1 m, Black

Long summary description Duracell DMAC11-EU mobile device charger Mobile phone, Tablet Black AC Indoor:

Duracell DMAC11-EU. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone, Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 2,4 A. USB 2.0 ports quantity: 1. Cable length: 1 m, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.