Digitus logo

Digitus DN-10-06U-B rack cabinet 6U Wall mounted rack Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55662
Info modified on:
14 Nov 2024, 18:52:04
Bullet Points Digitus DN-10-06U-B rack cabinet 6U Wall mounted rack Black:
  • - Protection class IP20
  • - Lockable safety glass door
  • - 200° door opening angle
  • - 1-point locking on the front door
  • - 254 mm (10") profile rails mounted at the front inside the enclosure, galvanized
  • - 254 mm (10") profile rails are adjustable in depth
  • - 1.1 - 1.5 thick sheet steel with a high load-bearing capacity, powder-coated
  • - Cable entry with brush strip in the roof and with plastic cover in the floor
  • - Ventilation slots for active and passive ventilation
  • - Installation depth for components max.: 240 mm
  • - Including earthing bolt on the housing base
Long product name Digitus DN-10-06U-B rack cabinet 6U Wall mounted rack Black:

254 mm (10") 6U wall mounting cabinet 330x312x300 mm, color black (RAL 9005)

Short summary description Digitus DN-10-06U-B rack cabinet 6U Wall mounted rack Black:

Digitus DN-10-06U-B, Wall mounted rack, 6U, 30 kg, Key lock, 5,33 kg, Black

Long summary description Digitus DN-10-06U-B rack cabinet 6U Wall mounted rack Black:

Digitus DN-10-06U-B. Type: Wall mounted rack, Rack capacity: 6U, Maximum weight capacity: 30 kg, Key lock, International Protection (IP) code: IP20. Weight: 5,33 kg. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.