DELL logo

DELL Inspiron 3250 Intel Pentium G G4400 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22002
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 3250 Intel Pentium G G4400 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC:

DELL Inspiron 3250, 3,3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Ubuntu Linux

Long summary description DELL Inspiron 3250 Intel Pentium G G4400 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Small Desktop PC:

DELL Inspiron 3250. Processor frequency: 3,3 GHz, Processor family: Intel Pentium G, Processor model: G4400. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Ubuntu Linux. Chassis type: Small Desktop. Product type: PC. Weight: 4,82 kg

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.