DELL logo

DELL Inspiron 5468 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M440 Ubuntu Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33680
Info modified on:
27 Jan 2025, 08:43:41
Short summary description DELL Inspiron 5468 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M440 Ubuntu Linux Black, Silver:

DELL Inspiron 5468, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description DELL Inspiron 5468 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M440 Ubuntu Linux Black, Silver:

DELL Inspiron 5468. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Ubuntu Linux. Product colour: Black, Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.