DELL Inspiron 660, 2,7 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Ubuntu Linux
DELL Inspiron 660. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3330S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Ubuntu Linux. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC