DELL logo

DELL Precision 3561 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Wi-Fi 6 (802.11ax) Windows 10 Pro Belgian Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68773
Info modified on:
03 Mar 2025, 14:07:55
Short summary description DELL Precision 3561 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Wi-Fi 6 (802.11ax) Windows 10 Pro Belgian Grey:

DELL Precision 3561, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 10 Pro

Long summary description DELL Precision 3561 Intel® Core™ i7 i7-11800H Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA T600 Wi-Fi 6 (802.11ax) Windows 10 Pro Belgian Grey:

DELL Precision 3561. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA T600. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.