DELL Inspiron 13z, Intel® Core™ i3, 2,2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB
DELL Inspiron 13z. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Weight: 1,82 kg