DELL PowerEdge T440, 1,9 GHz, 3204, 8 GB, DDR4-SDRAM, 1 TB, Tower (5U)
DELL PowerEdge T440. Processor family: Intel Xeon Bronze, Processor frequency: 1,9 GHz, Processor model: 3204. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)