DELL PowerEdge T320, 2,4 GHz, E5-2407V2, 8 GB, DDR3-SDRAM, 500 GB, Tower (5U)
DELL PowerEdge T320. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,4 GHz, Processor model: E5-2407V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 500 GB, Hard drive size: 3.5", Hard drive interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 750 W. Operating system installed: Unix. Chassis type: Tower (5U)